The A 6C54M013FS is a carbon steel flange for a 5 mm pitch GT® 3 pulley with 13 teeth, an inside diameter of 14.27 mm, and an outside diameter of 23.8 mm. The flange thickness is 1.65 mm ± 0.25 mm, and the hub bore diameter is 13 mm. It is designed for use with synchronous timing belts in precision motion control applications. The flange is priced per 25 pieces and conforms to the dimensional specifications listed for metric components in the GT® 2/3 flange series.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Pulley Flanges |
| Product Number | A 6C54M013FS |
| Product Name | GT (5 mm) Pitch, 13 Teeth, Carbon steel Pulley Flange. |
| Material | Steel |