Stock Drive Products & Sterling Instrument - SDP/SI 0.25 (#25) Pitch, 18 Teeth, 0.25" Bore, Metal roller chain sprocket A 6C 7-25B18

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6C 7-25B18 is a steel sprocket for #25 roller chain with 18 teeth, a 0.250 inch pitch, a 0.25 inch bore, and a 1.57 inch outside diameter. It has a 0.110 inch face width, a 1.440 inch pitch diameter, a 1/2 inch hub length, a 3/16 inch hub thickness, and a #10-32 set screw. The sprocket is designed for use with single-strand 1/4 inch pitch roller chains.

Datasheet Summary
Powered by GS/AI

A 6C 7-25B18 is a steel sprocket for #25 roller chain with 18 teeth, a 0.250 inch pitch, a 0.25 inch bore, and a 1.57 inch outside diameter. It has a 0.110 inch face width, a 1.440 inch pitch diameter, a 1/2 inch hub length, a 3/16 inch hub thickness, and a #10-32 set screw. The sprocket is designed for use with single-strand 1/4 inch pitch roller chains.

Suppliers

Company
Product
Description
Supplier Links
0.25 (#25) Pitch, 18 Teeth, 0.25
Hicksville, NY, United States
0.25 (#25) Pitch, 18 Teeth, 0.25" Bore, Metal roller chain sprocket
A 6C 7-25B18
0.25 (#25) Pitch, 18 Teeth, 0.25" Bore, Metal roller chain sprocket A 6C 7-25B18
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ANSI Roller Chain Sprockets
Product Number A 6C 7-25B18
Product Name 0.25 (#25) Pitch, 18 Teeth, 0.25" Bore, Metal roller chain sprocket
Pitch 25 (1/4")
Unlock Full Specs
to access all available technical data

Similar Products

72 Teeth, .3125
Specs
Pitch 0.185 (SIZE 19)
Material Plastic; Plastic
Number of Teeth 72
View Details
0.1475 Pitch, Nylatron GS Roller Chain, 20 ft - A 6M 7-MT-020 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 7
View Details
48 Teeth, .1875
Specs
Pitch 0.185 (SIZE 19)
Material Plastic; Plastic
Number of Teeth 48
View Details
22 Teeth, .1875
Specs
Pitch 0.185 (SIZE 19)
Material Plastic; Plastic
Number of Teeth 22
View Details