Stock Drive Products & Sterling Instrument - SDP/SI 0.25" (#25) Pitch, 33 Teeth, 0.375" Bore, Roller chain sprocket, Manufactured from carbon steel. A 6C 7-25033

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 6C 7-25033 is a carbon steel sprocket designed for use with #25, 0.250 pitch roller or ladder chains. It has 33 teeth, a pitch diameter of 2.630 inches, an outside diameter of 2.77 inches, and a bore diameter of 0.375 inches. The face width is 0.110 inches with a tolerance of +0.000/−0.007 inches.

Datasheet Summary
Powered by GS/AI

The A 6C 7-25033 is a carbon steel sprocket designed for use with #25, 0.250 pitch roller or ladder chains. It has 33 teeth, a pitch diameter of 2.630 inches, an outside diameter of 2.77 inches, and a bore diameter of 0.375 inches. The face width is 0.110 inches with a tolerance of +0.000/−0.007 inches.

Suppliers

Company
Product
Description
Supplier Links
0.25
Hicksville, NY, United States
0.25" (#25) Pitch, 33 Teeth, 0.375" Bore, Roller chain sprocket, Manufactured from carbon steel.
A 6C 7-25033
0.25" (#25) Pitch, 33 Teeth, 0.375" Bore, Roller chain sprocket, Manufactured from carbon steel. A 6C 7-25033
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ANSI Roller Chain Sprockets
Product Number A 6C 7-25033
Product Name 0.25" (#25) Pitch, 33 Teeth, 0.375" Bore, Roller chain sprocket, Manufactured from carbon steel.
Pitch 25 (1/4")
Unlock Full Specs
to access all available technical data

Similar Products

9 Teeth, 0.25
Specs
Pitch 0.185 (SIZE 19)
Material Metal
Number of Teeth 9
View Details
30 Teeth, .1875
Specs
Pitch 0.185 (SIZE 19)
Material Plastic; Plastic
Number of Teeth 30
View Details
0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 68
View Details
0.1475 Pitch, 42 Teeth, 0.25
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 42
View Details