The A 6B16-270031 is a MXL pitch timing belt with a 5/16 inch width, 270 teeth, and Kevlar cord reinforcement, designed for precise power transmission applications. The belt is constructed with a polyurethane body and features a breaking strength of 130 lbf per 1/8 inch of belt width, applicable for belts with 155 or more grooves. It operates continuously within a temperature range of -30°F to +185°F (-34°C to +85°C) and can withstand intermittent exposure up to +250°F (+121°C). The belt's pitch is 0.080 inch (2.03 mm), and its length corresponds to the 270-groove configuration at 548.64 mm. It is available in a single-sided design and is not suitable for applications requiring polyester cord reinforcement.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (inch) |
| Product Number | A 6B16-270031 |
| Product Name | .080" (MXL) Pitch, 270 Teeth, 5/16" Wide Single Sided Urethane Belt with Kevlar Cords |
| ANSI Pitch | 0.080" (MXL) |