MXL pitch timing belt with 88 grooves, 3/8 inch (9.5 mm) width, and Kevlar cord, designed for synchronous power transmission. The belt has a polyurethane body and is rated for continuous operation between -30°F and +185°F (-34°C to +85°C), with intermittent exposure up to +250°F (+121°C). Breaking strength is 130 lbf per 1/8 inch (182 N per 1 mm) belt width due to the Kevlar reinforcement. The belt is 188.98 mm long and compatible with inch standard pulleys.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (inch) |
| Product Number | A 6B16-088037 |
| Product Name | .080" (MXL) Pitch, 88 Teeth, 3/8" Wide Single Sided Urethane Belt with Kevlar Cords |
| ANSI Pitch | 0.080" (MXL) |