The MXL timing belt with 83 teeth, 3/8 inch (9.5 mm) width, and Kevlar reinforcement is a synchronous drive belt designed for precision motion transfer. It has a 0.080 inch (2.03 mm) pitch and is constructed with a polyurethane body and balanced Kevlar cord. The belt's breaking strength is 182 N per 1 mm belt width, as specified for Kevlar-reinforced belts with 155 or more grooves. It operates continuously from -34°C to +85°C and can withstand intermittent temperatures up to +121°C. The belt is sold in standard inch and metric widths and is compatible with MXL pulleys. The part number A 6B16-083037 matches the catalog listing for a 83-tooth Kevlar-reinforced belt in the MXL series, with a width of 3/8 inch.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (inch) |
| Product Number | A 6B16-083037 |
| Product Name | .080" (MXL) Pitch, 83 Teeth, 3/8" Wide Single Sided Urethane Belt with Kevlar Cords |
| ANSI Pitch | 0.080" (MXL) |