The A 6B16-064025 is an MXL pitch timing belt with a 0.080 inch (2.03 mm) pitch, 64 teeth, and a 1/4 inch (6.35 mm) width, constructed with a polyurethane body and Kevlar cord reinforcement. It is designed for synchronous power transmission applications requiring precise motion control. The belt has a breaking strength of 182 N per 1 mm belt width, as specified for Kevlar-reinforced belts with 155 or more grooves. Its continuous operating temperature range is -34°C to +85°C, with intermittent exposure allowable up to +121°C. The belt is single-sided and available in standard inch width configurations.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (inch) |
| Product Number | A 6B16-064025 |
| Product Name | .080" (MXL) Pitch, 64 Teeth, 1/4" Wide Single Sided Urethane Belt with Kevlar Cords |
| ANSI Pitch | 0.080" (MXL) |