The A 6A25-019NF0908 is a no-flange aluminum alloy timing pulley with a 5 mm pitch, designed for use with 9 mm wide HTD belts. It has 19 teeth, a 0.250 inch bore, and a hub length of 0.75 inch. The pulley features two set screws at 90 degrees for shaft mounting, a clear anodized finish, and a pitch diameter of 1.191 inches with an outer diameter of 1.146 inches. The bore and hub dimensions are consistent with pulleys of 17 to 32 grooves in the series, which have a +.003/-.000 inch outer diameter tolerance and are fitted with #8-32 set screws.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Pulleys (metric) |
| Product Number | A 6A25-019NF0908 |
| Product Name | 5 mm (HTD) Pitch,19 Teeth, 0.25" Bore, No Flange / With Hub, Aluminum Alloy Timing Pulley for .354 (9mm)" Wide Belt |
| Component Type | Timing Pulley |