The A 6A23M060NF0608 is a 60-tooth HTD timing belt pulley with a 3 mm pitch, designed for use with 6 mm wide belts. It features an 8 mm bore, a no-flange design with a hub, and is made from aluminum alloy with a clear anodized finish. The pulley has a face width of 10.3 mm, a hub length of 18.6 mm, and uses two M4 set screws positioned at 90 degrees. The pitch diameter is 57.3 mm, and the bore diameter tolerance is +0.025 mm. The part is compatible with the HTD® timing belt system and adheres to the specified tolerances for teeth count range 56 to 72, which are +0.10/0 mm for pitch diameter.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Pulleys (metric) |
| Product Number | A 6A23M060NF0608 |
| Product Name | 3 mm (HTD) Pitch,60 Teeth, 8mm Bore, No Flange/With Hub, Aluminum Alloy Timing Pulley for 6mm Wide Belt |
| Component Type | Timing Pulley |
| Pitch Type | HTD 3mm |
| Material | Aluminum |
| Belt Width | 6 mm (0.2362 inch) |
| Bore Diameter | 8 mm (0.3150 inch) |