The A 6A23M036NF0606 is a no-flange aluminum alloy timing belt pulley with a 3 mm pitch, designed for 6 mm wide HTD belts. It has 36 teeth and a 6 mm bore with a face width of 9.8 mm and a hub length of 25.4 mm. The pulley includes two set screws at 90 degrees, sized M4. The outer diameter is 34.4 mm, and the hub diameter is 33.6 mm. The material is clear anodized aluminum alloy.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Pulleys (metric) |
| Product Number | A 6A23M036NF0606 |
| Product Name | 3 mm (HTD) Pitch,36 Teeth, 6mm Bore, No Flange/With Hub, Aluminum Alloy Timing Pulley for 6mm Wide Belt |
| Component Type | Timing Pulley |
| Pitch Type | HTD 3mm |
| Material | Aluminum |
| Belt Width | 6 mm (0.2362 inch) |
| Bore Diameter | 6 mm (0.2362 inch) |