A 6A23M017DF0906 is a 3 mm pitch HTD timing belt pulley with 17 teeth, a 6 mm bore, and double flanges, designed for use with 9 mm wide timing belts. It is made of aluminum alloy with a clear anodized finish and features a hub for mounting. The pulley includes two set screws at 90 degrees for shaft retention and has an overall length of 17.5 mm and a hub length of 6 mm. The bore diameter is 15.4 mm ±0.4 mm, and the outside diameter is 18.8 mm ±0.4 mm, with a pitch diameter of 16.2 mm. The set screws are M3 size.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Pulleys (metric) |
| Product Number | A 6A23M017DF0906 |
| Product Name | 3 mm (HTD) Pitch,17 Teeth, 6mm Bore, 2 Flanges/With Hub, Aluminum Alloy Timing Pulley for 9mm Wide Belt |
| Component Type | Timing Pulley |
| Pitch Type | HTD 3mm |
| Flanges | Two Fanges |
| Material | Aluminum |
| Belt Width | 9 mm (0.3543 inch) |