The A 6A23M013DF0904 is an aluminum alloy HTD timing belt pulley with a 3 mm pitch, 13 teeth, and a 4 mm bore, designed for use with 9 mm wide belts. It features a double flange and a hub, with a pitch diameter of 12.4 mm, an outside diameter of 15.5 mm, and a length of 17.5 mm. The hub has a length of 6 mm and is secured with one M2 set screw. The pulley has a clear anodized finish and is certified for dimensional tolerance as specified for 10 to 13 groove variants.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Pulleys (metric) |
| Product Number | A 6A23M013DF0904 |
| Product Name | 3 mm (HTD) Pitch,13 Teeth, 4mm Bore, 2 Flanges/With Hub, Aluminum Alloy Timing Pulley for 9mm Wide Belt |
| Component Type | Timing Pulley |
| Pitch Type | HTD 3mm |
| Flanges | Two Fanges |
| Material | Aluminum |
| Belt Width | 9 mm (0.3543 inch) |