The A 6A23-072NF0910 is a 72-tooth HTD timing belt pulley with a 3 mm pitch, designed for use with 9 mm wide timing belts. It has a 0.3125 inch bore, a face width of 0.500 inch, and a hub projection of 1.250 inches. The pulley is made of aluminum alloy with a clear anodized finish and features two set screws at 90 degrees for shaft securement. The outside diameter is 2.707 inches, and the pitch diameter is 2.707 inches. The hub diameter is 1.250 inches, and the hub length is 3/8 inch. This pulley has no flange and is part of a series with standardized bore, hub, and face dimensions for belt widths of 0.354 inch.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Pulleys (metric) |
| Product Number | A 6A23-072NF0910 |
| Product Name | 3 mm (HTD) Pitch,72 Teeth, 0.3125" Bore, No Flange / With Hub, Aluminum Alloy Timing Pulley for .354 (9mm)" Wide Belt |
| Component Type | Timing Pulley |