The A 6A23-018DF0908 is a 3 mm pitch HTD timing belt pulley with 18 teeth, designed for use with 9 mm wide timing belts. It features a double flange, a 0.250 inch bore, and a hub with a 0.506 inch projected length. The pulley is made from aluminum alloy with a clear anodized finish and is secured by two #8-32 set screws. Its outer diameter is 0.790 inches, and its flange diameter is 0.790 inches. The product has a bore diameter tolerance of ±0.001 inches and a pitch diameter tolerance of +0.002/-0.000 inches. All dimensions are specified in inches, and the pulley is rated for use with 9 mm wide belts.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Pulleys (metric) |
| Product Number | A 6A23-018DF0908 |
| Product Name | 3 mm (HTD) Pitch,18 Teeth, 0.25" Bore, 2 Flanges / With Hub, Aluminum Alloy Timing Pulley for .354 (9mm)" Wide Belt |
| Component Type | Timing Pulley |