The A 6A22M068TM20 is a 3 mm pitch HTD timing pulley made of aluminum alloy, with 68 teeth and a 12.7 mm bore diameter. It has a pitch diameter of 64.9 mm and a usable length of 200 mm. The pulley is designed for synchronous drive applications and follows metric dimensions with inch equivalents provided in parentheses. Tolerances for pulleys with 54 to 100 grooves are specified as +0.10/0 mm. The part is configured for a 19.1 mm shank diameter, consistent with other variants in the series.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Pulleys (metric) |
| Product Number | A 6A22M068TM20 |
| Product Name | 3mm HTD Pitch, 68 Teeth, 200mm Usable Length, Aluminum Pulley Stock |
| Component Type | Timing Pulley |