The A 6A22M024FA is a 3 mm pitch HTD timing pulley flange made of aluminum alloy, designed for use with synchronous belts in precision motion applications. It has a 24-tooth profile, a bore diameter of 17.88 mm, an outside diameter of 26 mm, a flange thickness of 1.32 mm, and a flange height of 0.81 mm. The part is priced per 25 pieces and features a precision-machined face for reliable belt alignment.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Pulley Flanges |
| Product Number | A 6A22M024FA |
| Product Name | 3 mm HTD Pitch, 24 Teeth, Aluminum Timing Pulley Flange. |
| Material | Aluminum |