The A 6A22M018TM13 is a 3 mm pitch HTD® timing pulley made of aluminum alloy with 18 grooves, a pitch diameter of 17.2 mm, a bore diameter of 12.7 mm, and a usable length of 125 mm. The shank diameter is 12.7 mm (1/2 inch) and the groove count tolerance is +0.08/0 mm for pulleys with 28 to 35 grooves, which applies to this part. The part is designed for synchronous power transmission applications.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Pulleys (metric) |
| Product Number | A 6A22M018TM13 |
| Product Name | 3mm HTD Pitch, 18 Teeth, 125mm Usable Length, Aluminum Pulley Stock |
| Component Type | Timing Pulley |