The A 6A18M065DF6005 is a miniature timing belt pulley with 65 teeth, a 5 mm bore, double flanges, and a hub, designed for use with 6 mm wide 1 mm pitch timing belts. It is manufactured from aluminum alloy with a clear anodized finish. The pulley has an outside diameter of 20.69 mm, a hub length of 25.4 mm, and uses a single M2.5 set screw. The flange design provides lateral belt guidance, and the hub accepts a 5 mm shaft. The pulley features two set screws at 90 degrees for secure shaft coupling.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Pulleys (metric) |
| Product Number | A 6A18M065DF6005 |
| Product Name | 1 mm Pitch,65 Teeth, 5mm Bore, 2 Flanges/With Hub, Aluminum Alloy Timing Pulley for 6mm Wide Belt |
| Component Type | Timing Pulley |
| Flanges | Two Fanges |
| Material | Aluminum |
| Belt Width | 6 mm (0.2362 inch) |
| Bore Diameter | 5 mm (0.1969 inch) |