A 6A15M023MXL10 is an aluminum alloy MXL timing pulley with 23 teeth and a 2.03 mm pitch, designed for synchronous belt drive applications. It has a bore diameter of 14.37 mm (0.566 inch), an outside diameter of 18.8 mm (0.738 inch), and a usable face length of 25.4 mm (1 inch). The part is mounted with a 9.5 mm (3/8 inch) keyway and features a bore diameter tolerance of +0.06 mm (0.003 inch) to +0.10 mm (0.004 inch) depending on tooth count. The pulley is compatible with MXL timing belts and is intended for precision motion control systems.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Pulleys (metric) |
| Product Number | A 6A15M023MXL10 |
| Product Name | 2.03mm Pitch, 23 Teeth, 100mm Usable Length, Aluminum Pulley Stock |
| Component Type | Timing Pulley |