The A 6A 5-045FA is a 45-tooth aluminum alloy timing pulley flange designed for .080" pitch and 40 D.P. belt drives, with a bore diameter of 1.044 inches and an outside diameter of 1.340 inches. The flange thickness is 0.060 inch (1.52 mm) and the keyway width is 0.040 inch (1.02 mm). It is priced per 25 pieces and features a standard dimensional tolerance of ±0.003 inch for bore and ±0.016 inch for outside diameter.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Pulley Flanges |
| Product Number | A 6A 5-045FA |
| Product Name | .080" & 40 D.P. Pitch, 45 Teeth, Aluminum Timing Pulley Flange |
| Material | Aluminum |