The A 6A 3-16DF02508 is a double flange aluminum alloy timing belt pulley with 16 teeth, designed for use with 0.25-inch wide XL pitch belts. It has a 0.250-inch bore, a pitch diameter of 1.019 inches, an outside diameter of 0.999 inches, and a flange diameter of 1.25 inches. The hub length is 11/16 inch, and it features a 1/4-inch set screw with a #8-32 thread. The pulley is clear anodized and has a bore tolerance of ±0.000 to +0.003 inch for 18 to 30 grooves, with the same tolerance applied to this 16-groove model. Two set screws are positioned at 90 degrees.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Pulleys (inch) |
| Product Number | A 6A 3-16DF02508 |
| Product Name | .200" (XL) Pitch,16 Teeth, 0.25" Bore, 2 Flanges / With Hub, Aluminum Alloy Timing Pulley for 0.25" Wide Belt |
| Component Type | Timing Pulley |
| Pitch Type | 0.200" (XL) |
| Material | Aluminum |
| Flanges | Two Fanges |
| Belt Width | 0.2500 inch (6.35 mm) |