Stock Drive Products & Sterling Instrument - SDP/SI 6mm Bore, 60mm Overall Length Spider Type Flexible Coupling with Rust Color Spider A 5Z27M200698

Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 5Z27M200698 is a meteric split-type flexible coupling with a 6 mm bore and a 98 durometer rust-colored NBR rubber spider. The coupling has a 20 mm outside diameter, a 30 mm overall length, and compensates for up to 1° angular misalignment with limited axial motion. Hubs are precision-machined aluminum with integral fasteners, and the prestressed spider eliminates backlash. The operating temperature range is -40°C to +120°C, with a maximum rated torque of 1.2 N•m.

Datasheet Summary
Powered by GS/AI

A 5Z27M200698 is a meteric split-type flexible coupling with a 6 mm bore and a 98 durometer rust-colored NBR rubber spider. The coupling has a 20 mm outside diameter, a 30 mm overall length, and compensates for up to 1° angular misalignment with limited axial motion. Hubs are precision-machined aluminum with integral fasteners, and the prestressed spider eliminates backlash. The operating temperature range is -40°C to +120°C, with a maximum rated torque of 1.2 N•m.

Suppliers

Company
Product
Description
Supplier Links
6mm Bore, 60mm Overall Length Spider Type Flexible Coupling with Rust Color Spider - A 5Z27M200698 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
6mm Bore, 60mm Overall Length Spider Type Flexible Coupling with Rust Color Spider
A 5Z27M200698
6mm Bore, 60mm Overall Length Spider Type Flexible Coupling with Rust Color Spider A 5Z27M200698
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4

Couplings Types

Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.


Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.

Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.

Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.


Precision Magnetic Disk Couplings


Precision Flexible Bellows Couplings


Precision Miniature Ball Couplings


Precision Flexible Antivibration Couplings


  • 1
  • 2
  • 3
  • 4
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Flexible Couplings
Product Number A 5Z27M200698
Product Name 6mm Bore, 60mm Overall Length Spider Type Flexible Coupling with Rust Color Spider
Coupling Type Gear / Multi-Jaw; Spider
Rated Torque 44.25 In-lbs (51.02 kg-cm)
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

Spider Type Flexible Coupling, 0.625
Specs
Coupling Type Gear / Multi-Jaw; Spider
Rated Torque 150 In-lbs (173 kg-cm)
Units English Design
View Details
3.1
Specs
Rated Torque 300 In-lbs (346 kg-cm)
Units English Design
Bore Diameter 1.25 inch (31.75 mm)
View Details
Any combination of A 5A15M001906, A 5A15M001908, with A 5 P15M0019 (Disc), can be used to form a coupling. - A 5A15M001908 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Sliding Block
Units Metric Design
Bore Diameter 0.3150 inch (8 mm)
View Details
Any combination of A 5B15M001304, A 5B15M001306, with A 5 P15M0013 (Disc), can be used to form a coupling. - A 5B15M001306 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Sliding Block
Units Metric Design
Bore Diameter 0.2362 inch (6 mm)
View Details