Stock Drive Products & Sterling Instrument - SDP/SI 203.2mm Length When Closed and 251.2mm When Open, Molded Slide Telescoping Universal Joint A 5Z 8MSEB508

Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 5Z 8MSEB508 is a molded telescoping universal joint with a brass slide extension, designed for torque transmission with angular misalignment and axial movement. The joint features a molded acetal body, nickel-plated brass spider and insert, and a brass tube, with a maximum operating temperature of +85°C. It has a closed length of 203.2 mm and an extended length of 251.2 mm, with a 15.9 mm bore diameter and M4 set screws at each end. Maximum angular displacement is 90°, and the recommended extension is 48 mm, with two set screws per end for secure mounting.

Datasheet Summary
Powered by GS/AI

The A 5Z 8MSEB508 is a molded telescoping universal joint with a brass slide extension, designed for torque transmission with angular misalignment and axial movement. The joint features a molded acetal body, nickel-plated brass spider and insert, and a brass tube, with a maximum operating temperature of +85°C. It has a closed length of 203.2 mm and an extended length of 251.2 mm, with a 15.9 mm bore diameter and M4 set screws at each end. Maximum angular displacement is 90°, and the recommended extension is 48 mm, with two set screws per end for secure mounting.

Suppliers

Company
Product
Description
Supplier Links
203.2mm Length When Closed and 251.2mm When Open, Molded Slide Telescoping Universal Joint - A 5Z 8MSEB508 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
203.2mm Length When Closed and 251.2mm When Open, Molded Slide Telescoping Universal Joint
A 5Z 8MSEB508
203.2mm Length When Closed and 251.2mm When Open, Molded Slide Telescoping Universal Joint A 5Z 8MSEB508
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4

Couplings Types

Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.


Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.

Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.

Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.


Precision Magnetic Disk Couplings


Precision Flexible Bellows Couplings


Precision Miniature Ball Couplings


Precision Flexible Antivibration Couplings


  • 1
  • 2
  • 3
  • 4
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Universal Joints
Product Number A 5Z 8MSEB508
Product Name 203.2mm Length When Closed and 251.2mm When Open, Molded Slide Telescoping Universal Joint
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Universal Joint - Single Joint, 1.75
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Joint Type Single
Operating Angle 30 degrees
Material Stainless Steel
View Details
2.438
Specs
Joint Type Double
Maximum Torque 12 In-lbs (13.84 kg-cm)
Material Plastic
View Details
Alloy Steel, Double Joint, 5.375in Overall Length Universal Joint - A 5Q 8-DD400 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Joint Type Double
Operating Angle 60 degrees
Maximum Speed 1750 rpm
View Details
Alloy Steel, Single Joint, 2in Overall Length Universal Joint - A 5Q 8-D208 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Joint Type Single
Operating Angle 25 degrees
Maximum Torque 378 In-lbs (436 kg-cm)
View Details