The A 5Z 8MSEB303 is a molded telescoping universal joint with a brass slide extension, designed to transmit torque while accommodating angular misalignment and axial movement. It has a closed length of 112.7 mm and a maximum recommended extension of 26.7 mm, resulting in a maximum open length of 139.4 mm. The body is molded acetal, with nickel-plated brass spider and insert, and a brass tube. It features two set screws per end, each M3 threaded, and is rated for a maximum operating temperature of +85°C. The bore diameter is 9.5 mm, and the overall diameter is 13.2 mm.
Couplings Types
Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.
Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.
Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.
Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.
Precision Magnetic Disk Couplings
Precision Flexible Bellows Couplings
Precision Miniature Ball Couplings
Precision Flexible Antivibration Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Universal Joints |
| Product Number | A 5Z 8MSEB303 |
| Product Name | 112.7mm Length When Closed and 139.3mm When Open, Molded Slide Telescoping Universal Joint |
| Material | Plastic |