Stock Drive Products & Sterling Instrument - SDP/SI 303 Stainless Steel, Single Joint, 2.2in Overall Length Universal Joint A 5Y 8-DM1012

Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 5Y 8-DM1012 is a 303 stainless steel single universal joint with an overall length of 2.20 in, a bore diameter of 3/8 in, and a maximum torque capacity of 434 lbf in. It has a step-down bore configuration, with the set screw bore of 5/16 in and a sub-drill diameter of 43/64 in. The joint is rated for operation at angles up to 30° and weighs 0.20 lb.

Datasheet Summary
Powered by GS/AI

The A 5Y 8-DM1012 is a 303 stainless steel single universal joint with an overall length of 2.20 in, a bore diameter of 3/8 in, and a maximum torque capacity of 434 lbf in. It has a step-down bore configuration, with the set screw bore of 5/16 in and a sub-drill diameter of 43/64 in. The joint is rated for operation at angles up to 30° and weighs 0.20 lb.

Suppliers

Company
Product
Description
Supplier Links
303 Stainless Steel, Single Joint, 2.2in Overall Length Universal Joint - A 5Y 8-DM1012 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
303 Stainless Steel, Single Joint, 2.2in Overall Length Universal Joint
A 5Y 8-DM1012
303 Stainless Steel, Single Joint, 2.2in Overall Length Universal Joint A 5Y 8-DM1012
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4

Couplings Types

Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.


Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.

Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.

Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.


Precision Magnetic Disk Couplings


Precision Flexible Bellows Couplings


Precision Miniature Ball Couplings


Precision Flexible Antivibration Couplings


  • 1
  • 2
  • 3
  • 4
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Universal Joints
Product Number A 5Y 8-DM1012
Product Name 303 Stainless Steel, Single Joint, 2.2in Overall Length Universal Joint
Joint Type Single
Operating Angle 25 degrees
Maximum Torque 434 In-lbs (500 kg-cm)
Maximum Speed 1750 rpm
Unlock Full Specs
to access all available technical data

Similar Products

27mm Long Double Joint Molded Universal Joint. - A 5T 8MDD204 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Joint Type Double
Maximum Torque 2.65 In-lbs (3.06 kg-cm)
Material Plastic
View Details
1.484
Specs
Joint Type Single
Maximum Torque 16 In-lbs (18.45 kg-cm)
Material Plastic
View Details
12mm Bore,256mm / 339mm Close / Open spined telescoping universal joint - A 5X 8MSE2512 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Maximum Torque 602 In-lbs (694 kg-cm)
Bore 0.472 inch (12.0 mm)
View Details
Alloy Steel, Single Joint, 2in Overall Length Universal Joint - A 5Q 8-D212 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Joint Type Single
Operating Angle 25 degrees
Maximum Torque 378 In-lbs (436 kg-cm)
View Details