The A 5M 8MD203 is a single-joint molded universal joint made of molded acetal, designed to transmit torque with up to 45° angular displacement. It has a 6.3 mm outer diameter, a 5.8 mm bore, a 19 mm overall length, and a maximum torque capacity of 0.2 N·m. The joint operates at temperatures up to +85°C and features a 6.6 mm bore depth with a nominal 0.2 mm parallel offset. The body and spider are molded as a single unit with no metal components. The part is non-reversible and intended for light-duty applications requiring angular misalignment accommodation.
Couplings Types
Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.
Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.
Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.
Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.
Precision Magnetic Disk Couplings
Precision Flexible Bellows Couplings
Precision Miniature Ball Couplings
Precision Flexible Antivibration Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Universal Joints |
| Product Number | A 5M 8MD203 |
| Product Name | 19mm Long single Joint Molded Universal Joint. |
| Joint Type | Single |
| Maximum Torque | 1.77 In-lbs (2.04 kg-cm) |
| Material | Plastic |
| Hub O.D. | 0.25 inch (6 mm) |