Stock Drive Products & Sterling Instrument - SDP/SI Any combination of A 5A15M003310, A 5A15M003312, with A 5 P15M0033 (Disc), can be used to form a coupling. A 5A15M003312

Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 5A15M003312 is a set screw hub component for an Oldham coupling, designed to mate with a disc to form a mechanical connection between rotating shafts. It has a 12 mm bore, a length of 12 mm, and a maximum outer diameter of 48 mm. The hub is made of aluminum with a clear anodized finish and is compatible with the 33 series torque disc. The coupling operates within a temperature range of -40°C to +85°C, offers corrosion resistance, electrical isolation, low inertia, and requires no lubrication. Maximum service torque for the 33 series is 9.04 N·m. Set screws are M4 with a 1/2° thread angle.

Datasheet Summary
Powered by GS/AI

The A 5A15M003312 is a set screw hub component for an Oldham coupling, designed to mate with a disc to form a mechanical connection between rotating shafts. It has a 12 mm bore, a length of 12 mm, and a maximum outer diameter of 48 mm. The hub is made of aluminum with a clear anodized finish and is compatible with the 33 series torque disc. The coupling operates within a temperature range of -40°C to +85°C, offers corrosion resistance, electrical isolation, low inertia, and requires no lubrication. Maximum service torque for the 33 series is 9.04 N·m. Set screws are M4 with a 1/2° thread angle.

Suppliers

Company
Product
Description
Supplier Links
Any combination of A 5A15M003310, A 5A15M003312, with A 5 P15M0033 (Disc), can be used to form a coupling. - A 5A15M003312 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Any combination of A 5A15M003310, A 5A15M003312, with A 5 P15M0033 (Disc), can be used to form a coupling.
A 5A15M003312
Any combination of A 5A15M003310, A 5A15M003312, with A 5 P15M0033 (Disc), can be used to form a coupling. A 5A15M003312
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4

Couplings Types

Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.


Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.

Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.

Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.


Precision Magnetic Disk Couplings


Precision Flexible Bellows Couplings


Precision Miniature Ball Couplings


Precision Flexible Antivibration Couplings


  • 1
  • 2
  • 3
  • 4
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Flexible Couplings
Product Number A 5A15M003312
Product Name Any combination of A 5A15M003310, A 5A15M003312, with A 5 P15M0033 (Disc), can be used to form a coupling.
Coupling Type Sliding Block
Unlock Full Specs
to access all available technical data

Similar Products

Disc Can used with any 0.37
Specs
Coupling Type Sliding Block
Rated Torque 1.8 In-lbs (2.08 kg-cm)
Coupling Diameter 0.3700 inch (9.4 mm)
View Details
5mm & 5mm Bores, 26.3mm Long, Brass / Pin Hub with Phosper Bronze Bellows - S50BPHMP05P0526 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Metal Bellows
Rated Torque 12.39 In-lbs (14.29 kg-cm)
Coupling Length 1.04 inch (26.3 mm)
View Details
3.1
Specs
Rated Torque 300 In-lbs (346 kg-cm)
Units English Design
Bore Diameter 1.25 inch (31.75 mm)
View Details
Coupling A 5Z21-1608 Consist of two hubs( A 5T21-1608 ) and a Sleeve( A 5R21-16 ) - A 5Z21-1608 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units English Design
Bore Diameter 0.2500 inch (6.35 mm)
Coupling Diameter 0.5781 inch (14.68 mm)
View Details