The A 3Z52-ML1448 is a base-mounted spring motor assembly providing linear and rotary output for experimental prototypes, with a nominal torque of 0.1 lb-in, cable tension of 0.375 lbs, 36 inches of cable length, and a minimum endurance of 3000 cycles. It features a stainless steel base, nylon drum, 301 stainless steel hi-yield spring, and nylon monofilament cable, with a mounting footprint of 0.177 inches diameter for four mounting holes.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Power Springs and Spring Motors |
| Product Number | A 3Z52-ML1448 |
| Product Name | Neg'ator Spring Motor Assembly, Rated @ 0.1 lb-in Spring Torque & 3000 C |