2000 To 1 Gear Ratio, 12V D.C Gearmotor with Offset Output Shaft
Stock Drive Products & Sterling Instrument - SDP/SI | |
---|---|
Product Category | Gearmotors |
Product Number | A 3Z15M02000D |
Product Name | D.C. Gearmotors (metric) |
Motor Type | DC Motor |
Standard DC Voltage | 12V |
DC Voltage Range | 12.0 VDC |
Output Power | 1.61E-4 HP |
Continuous Current | 0.0065 amps |