The A 3Y 3M3Z04 is a molded cam with an acetal black cam body and a brass insert, featuring a 4 mm bore and a 0.75 mm rise. It includes a set screw and is designed for mechanical motion control applications. The part has a nominal outer diameter of 25.4 mm and a maximum overall height of 16 mm, with mounting features including a 3 mm spot drill and M2.5 threaded insert for secure fastening.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | A 3Y 3M3Z04 |
| Product Name | Cam, 4mm Bore, Cam Material- Acetal Black Insert Material - Brass |