The A 3Y 3M2Z04 is a molded cam with an acetal black cam body and a brass insert, featuring a 4 mm bore and a 0.5 mm rise per 15° of rotation. It includes a set screw for mounting and has a profiled cam surface designed for motion control applications. The part measures 16 mm in height, with a 9.5 mm diameter at the cam base and a 25.4 mm outer diameter. The mounting hole pattern accommodates a M2.5 set screw, and the cam's integration of a metal insert supports mechanical load requirements in precision mechanisms.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | A 3Y 3M2Z04 |
| Product Name | Cam, 4mm Bore, Cam Material- Acetal Black Insert Material - Brass |