The A 3Y 3M1Z04 is a molded cam with an acetal black cam body and a brass insert, featuring a 4 mm bore and a 16 mm outer diameter, designed for mechanical actuation applications. It includes a set screw for shaft retention and is dimensioned with a 16.5 mm overall height and a 9.5 mm shaft hole diameter. The cam has a 15° rise per 1 mm of lift, with a 0.25 mm lift per 15° of rotation, as defined for its series variant.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | A 3Y 3M1Z04 |
| Product Name | Cam, 4mm Bore, Cam Material- Acetal Black Insert Material - Brass |