The Adjustable Cam, part number A 3Y 1-316, features a bore diameter of 0.501 inches and is constructed from steel with a zinc-plated finish. This cam is designed for applications requiring precise adjustments, with an adjustment range of 180¬8 to 350¬8. It includes two #8-32 set screws for secure mounting and a #6-32 adjustment screw. The cam's dimensions and material make it suitable for various mechanical applications where durability and reliability are essential.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | A 3Y 1-316 |
| Product Name | Ajustable Cam, 0.501in. Bore. Material: Cam-Steel, Finish-Zinc Plated. |