The A 3Y 1-212 is an adjustable cam with a 0.3750 inch bore, made of steel with a zinc-plated finish. It features a 5/8 inch radius, two #8-32 set screws for stake mounting, and an adjustable screw for cam angle adjustment between 180° and 350°. The cam includes a spring washer and is designed for inch-based mounting dimensions as specified in the layout. The part is mounted using a #10-32 hex nut with a 1-1/8 inch across flats.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | A 3Y 1-212 |
| Product Name | Ajustable Cam, 0.375in. Bore. Material: Cam-Steel, Finish-Zinc Plated. |