Stock Drive Products & Sterling Instrument - SDP/SI 3.87 lb-in Torque, 2500 Cycles Fatique Life, 0.009" Thick, 0.562" Width A 3X51-20009

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 3X51-20009 is a Neg'ator® spring motor made of 301 stainless steel, designed for 2500 minimum cycles with a storage torque of 3.87 lb-in and an output torque of 1.16 lb-in. It has a spring thickness of 0.009 inch and a width of 0.562 inch. The part features inner and outer end tongues for mounting on recommended drums, with a flange diameter of 2.01 inches and a length of 159 inches.

Datasheet Summary
Powered by GS/AI

The A 3X51-20009 is a Neg'ator® spring motor made of 301 stainless steel, designed for 2500 minimum cycles with a storage torque of 3.87 lb-in and an output torque of 1.16 lb-in. It has a spring thickness of 0.009 inch and a width of 0.562 inch. The part features inner and outer end tongues for mounting on recommended drums, with a flange diameter of 2.01 inches and a length of 159 inches.

Suppliers

Company
Product
Description
Supplier Links
3.87 lb-in Torque, 2500 Cycles Fatique Life, 0.009
Hicksville, NY, United States
3.87 lb-in Torque, 2500 Cycles Fatique Life, 0.009" Thick, 0.562" Width
A 3X51-20009
3.87 lb-in Torque, 2500 Cycles Fatique Life, 0.009" Thick, 0.562" Width A 3X51-20009
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Constant Force Springs
Product Number A 3X51-20009
Product Name 3.87 lb-in Torque, 2500 Cycles Fatique Life, 0.009" Thick, 0.562" Width
Material 301SS
Unlock Full Specs
to access all available technical data

Similar Products

Constant Force Spring: 0.71 lb Spring Force, 13000 cycles Fatique Life, 23
Specs
Material 301SS
Life Cycle 13000 cycles
Load Force 0.7100 lbs (0.3220 kg)
View Details
Constant Force Spring: 19.8 lb Spring Force, 2500 cycles Fatique Life, 47
Specs
Material 301SS
Life Cycle 2500 cycles
Load Force 19.8 lbs (8.98 kg)
View Details
1.81 lb-in Torque, 2500 Cycles Fatique Life, 0.007
Specs
Material 301SS
Life Cycle 2500 cycles
Outside Diameter 1.57 inch (39.88 mm)
View Details
Constant Force Spring: 8.74 lb Spring Force, 20000 cycles Fatique Life, 59
Specs
Material 301SS
Life Cycle 20000 cycles
Load Force 8.74 lbs (3.96 kg)
View Details