Stock Drive Products & Sterling Instrument - SDP/SI Constant Force Spring: 3.79 lb Spring Force, 13000 cycles Fatique Life, 40" Band length A 3X50-SK12P40

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 3X50-SK12P40 is a constant force extension spring made of 301 stainless steel, designed for prototypes and small production runs, with a rated load of 3.79 lb, a maximum working deflection of 40 inches, and a minimum fatigue life of 13,000 cycles. The spring has a band thickness of 0.012 inch and a band width of 1 inch. It features free ends punched for fastening and includes double holes for mounting, with a hole radius of 1-1/32 inch and a hole diameter of 9/16 inch.

Datasheet Summary
Powered by GS/AI

A 3X50-SK12P40 is a constant force extension spring made of 301 stainless steel, designed for prototypes and small production runs, with a rated load of 3.79 lb, a maximum working deflection of 40 inches, and a minimum fatigue life of 13,000 cycles. The spring has a band thickness of 0.012 inch and a band width of 1 inch. It features free ends punched for fastening and includes double holes for mounting, with a hole radius of 1-1/32 inch and a hole diameter of 9/16 inch.

Suppliers

Company
Product
Description
Supplier Links
Constant Force Spring: 3.79 lb Spring Force, 13000 cycles Fatique Life, 40
Hicksville, NY, United States
Constant Force Spring: 3.79 lb Spring Force, 13000 cycles Fatique Life, 40" Band length
A 3X50-SK12P40
Constant Force Spring: 3.79 lb Spring Force, 13000 cycles Fatique Life, 40" Band length A 3X50-SK12P40
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Constant Force Springs
Product Number A 3X50-SK12P40
Product Name Constant Force Spring: 3.79 lb Spring Force, 13000 cycles Fatique Life, 40" Band length
Material 301SS
Life Cycle 13000 cycles
Load Force 3.79 lbs (1.72 kg)
Inside Diameter 1.34 inch (34.13 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Constant Force Spring: 0.49 lb Spring Force, 13000 cycles Fatique Life, 16
Specs
Material 301SS
Life Cycle 13000 cycles
Load Force 0.4900 lbs (0.2222 kg)
View Details
Constant Force Spring: 5.83 lb Spring Force, 20000 cycles Fatique Life, 54
Specs
Material 301SS
Life Cycle 20000 cycles
Load Force 5.83 lbs (2.64 kg)
View Details
Constant Force Spring: 0.83 lb Spring Force, 2500 cycles Fatique Life, 14
Specs
Material 301SS
Life Cycle 2500 cycles
Load Force 0.8300 lbs (0.3764 kg)
View Details
3.87 lb-in Torque, 2500 Cycles Fatique Life, 0.009
Specs
Material 301SS
Life Cycle 2500 cycles
Outside Diameter 2.01 inch (51.05 mm)
View Details