A 3X50-SH25U48 is a constant force extension spring made of 301 stainless steel, designed to provide 33.00 lb of force with a maximum working deflection of 2 inches and a fatigue life of 2500 cycles minimum. The spring has a band thickness of 0.025 inch, a width of 2 inches, and a total band length of 48 inches. It features double holes at both ends for mounting, with a hole diameter of 0.256 inch and a mounting hole radius of 1-1/8 inch. The drum diameter is 2-17/64 inches. Drums are not supplied.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Constant Force Springs |
| Product Number | A 3X50-SH25U48 |
| Product Name | Constant Force Spring: 33 lb Spring Force, 2500 cycles Fatique Life, 48 48" Band length |
| Material | 301SS |
| Life Cycle | 2500 cycles |
| Load Force | 33 lbs (14.97 kg) |
| Inside Diameter | 1.83 inch (46.43 mm) |