A 3X50-SH04E14 is a constant force extension spring made of 301 stainless steel with a rated load of 0.83 lb ± 10%, a maximum working deflection of 14 inches, and a minimum fatigue life of 2500 cycles. It has a band thickness of 0.004 inch, a band width of 1/4 inch, and a drum free inside diameter of 0.52 inch. The spring has a hole at both ends for mounting, with a single hole configuration and a mounting hole radius of 7/32 inch and diameter of 0.131 inch.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Constant Force Springs |
| Product Number | A 3X50-SH04E14 |
| Product Name | Constant Force Spring: 0.83 lb Spring Force, 2500 cycles Fatique Life, 14" Band length |
| Material | 301SS |
| Life Cycle | 2500 cycles |
| Load Force | 0.8300 lbs (0.3764 kg) |
| Inside Diameter | 0.30 inch (7.54 mm) |