Stock Drive Products & Sterling Instrument - SDP/SI Constant Force Spring: 0.49 lb Spring Force, 2500 cycles Fatique Life, 14" Band length A 3X50-SH04C14

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 3X50-SH04C14 is a constant force extension spring made of 301 stainless steel, designed for smooth motion with minimal starting force and a minimum fatigue life of 2500 cycles. It has a rated load of 0.49 lb, a free inside diameter of 0.261 in, a band thickness of 0.004 in, a band width of 0.25 in, and a band length of 14 in. The spring features a single mounting hole with a 5/32 in radius and a 3/32 in hole diameter. Drum assembly is not supplied.

Datasheet Summary
Powered by GS/AI

A 3X50-SH04C14 is a constant force extension spring made of 301 stainless steel, designed for smooth motion with minimal starting force and a minimum fatigue life of 2500 cycles. It has a rated load of 0.49 lb, a free inside diameter of 0.261 in, a band thickness of 0.004 in, a band width of 0.25 in, and a band length of 14 in. The spring features a single mounting hole with a 5/32 in radius and a 3/32 in hole diameter. Drum assembly is not supplied.

Suppliers

Company
Product
Description
Supplier Links
Constant Force Spring: 0.49 lb Spring Force, 2500 cycles Fatique Life, 14
Hicksville, NY, United States
Constant Force Spring: 0.49 lb Spring Force, 2500 cycles Fatique Life, 14" Band length
A 3X50-SH04C14
Constant Force Spring: 0.49 lb Spring Force, 2500 cycles Fatique Life, 14" Band length A 3X50-SH04C14
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Constant Force Springs
Product Number A 3X50-SH04C14
Product Name Constant Force Spring: 0.49 lb Spring Force, 2500 cycles Fatique Life, 14" Band length
Material 301SS
Life Cycle 2500 cycles
Load Force 0.4900 lbs (0.2222 kg)
Inside Diameter 0.30 inch (7.54 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Constant Force Spring: 0.23 lb Spring Force, 20000 cycles Fatique Life, 16
Specs
Material 301SS
Life Cycle 20000 cycles
Load Force 0.2300 lbs (0.1043 kg)
View Details
Constant Force Spring: 1.48 lb Spring Force, 2500 cycles Fatique Life, 21
Specs
Material 301SS
Life Cycle 2500 cycles
Load Force 1.48 lbs (0.6712 kg)
View Details
Constant Force Spring: 0.32 lb Spring Force, 13000 cycles Fatique Life, 15
Specs
Material 301SS
Life Cycle 13000 cycles
Load Force 0.3200 lbs (0.1451 kg)
View Details
2.65 lb-in Torque, 2500 Cycles Fatique Life, 0.008
Specs
Material 301SS
Life Cycle 2500 cycles
Outside Diameter 1.78 inch (45.21 mm)
View Details