A 1X 4MY10020 is a straight miter gear with 20 teeth, module 1, and 20° pressure angle, made from AISI 416 stainless steel. It has a bore diameter of 20 mm with H8 tolerance, face width of 8 mm, hub diameter of 21.4 mm, hub length of 12 mm, and overall length of 17 mm. The gear is designed for use with mating miter gears to transmit motion at a 90° angle.
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread.
REQUEST A QUOTE
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1X 4MY10020 |
| Product Name | 20 Teeth, 1 Module, ISO 8 / ST. Steel Miter Gear |
| Gear Type | Rack |
| Number of Teeth | 20 |
| Design | Metric |
| Pressure Angle | 20° |
| Tooth Form | Straight |