Stock Drive Products & Sterling Instrument - SDP/SI 20 Teeth, 0.6 Module, ISO 8 / ST. Steel Miter Gear A 1X 4MY06020

Description
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread. REQUEST A QUOTE
Request a Quote
Description
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread. REQUEST A QUOTE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 1X 4MY06020 is a straight-tooth miter gear featuring 20 teeth and a module of 0.6, designed to operate at a 90¬8 angle with a 1:1 gear ratio. It is manufactured under ISO Class 8 standards, ensuring precision and reliability in performance. The gear is available in various materials, including aluminum, brass, steel, and stainless steel, allowing for versatility in application depending on the project's requirements. The gear's dimensions include a pitch diameter of 11.5 mm and a face width of 12 mm. This product is suitable for applications that require efficient transmission of rotational motion with minimal backlash.

Datasheet Summary
Powered by GS/AI

The A 1X 4MY06020 is a straight-tooth miter gear featuring 20 teeth and a module of 0.6, designed to operate at a 90¬8 angle with a 1:1 gear ratio. It is manufactured under ISO Class 8 standards, ensuring precision and reliability in performance. The gear is available in various materials, including aluminum, brass, steel, and stainless steel, allowing for versatility in application depending on the project's requirements. The gear's dimensions include a pitch diameter of 11.5 mm and a face width of 12 mm. This product is suitable for applications that require efficient transmission of rotational motion with minimal backlash.

Suppliers

Company
Product
Description
Supplier Links
20 Teeth, 0.6 Module, ISO 8 / ST. Steel Miter Gear - A 1X 4MY06020 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
20 Teeth, 0.6 Module, ISO 8 / ST. Steel Miter Gear
A 1X 4MY06020
20 Teeth, 0.6 Module, ISO 8 / ST. Steel Miter Gear A 1X 4MY06020
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread. REQUEST A QUOTE

Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread.


REQUEST A QUOTE

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1X 4MY06020
Product Name 20 Teeth, 0.6 Module, ISO 8 / ST. Steel Miter Gear
Gear Type Rack
Number of Teeth 20
Design Metric
Pressure Angle 20°
Tooth Form Straight
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY05B075 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
Module 0.5, 90 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY05090 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 90
Design Metric
View Details
32 D.P., 108 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N32108 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 108
Design English
View Details
1:2 Ratio / 24 DP Bevel Gear Set With Mating Gear ->A 1B 3-Y24024 (Sold Separate) - A 1B 3-Y24048 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details