A 1T 6-Y324010 is a 32-pitch molded worm gear with 40 teeth, a pitch diameter of 1.250 inches, an outside diameter of 1.312 inches, and a bore size of 0.3125 inches to accept a #8-32 set screw. It has a face width of 3/16 inch, a hub diameter of 5/8 inch, a hub length of 1/2 inch, and a hub projection of 5/16 inch. The gear is made of mineral-filled nylon with a brass insert and is designed to mesh with standard steel or brass worms at a 20° pressure angle. The part is a right-hand double-thread gear for use in right-angle drive applications.
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1T 6-Y324010 |
| Product Name | 20:1 Gear Ratio, 40 Teeth, Worm Gear |
| Gear Type | Rack |
| Number of Teeth | 40 |
| Pressure Angle | 20° |