A 1T 6-N323006 is a 32-pitch molded worm gear with 30 teeth, a 0.938-inch pitch diameter, and a 0.2500-inch bore with a #8-32 set screw. It is made of mineral-filled nylon with a brass insert, has a 3/16-inch face width, and a 1/4-inch hub projection. The gear has a 14-1/2° pressure angle and is designed to mesh with standard steel or brass worms at a right angle.
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1T 6-N323006 |
| Product Name | 30:1 Gear Ratio, 30 Teeth, Worm Gear |
| Gear Type | Rack |
| Number of Teeth | 30 |
| Pressure Angle | 14.5° |