The A 1T 6-N244010 is a 24-pitch molded worm gear with 40 teeth, made of mineral-filled nylon and featuring a brass insert. It has a bore diameter of 0.3125 inch with a #8-32 set screw and sub-drill, a face width of 0.2500 inch, an outside diameter of 1.750 inch, and a hub diameter of 0.750 inch. The gear is designed to mesh with right-hand, 14.5° pressure angle worms at a 90° shaft angle.
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1T 6-N244010 |
| Product Name | 40:1 Gear Ratio, 40 Teeth, Worm Gear |
| Gear Type | Rack |
| Number of Teeth | 40 |
| Pressure Angle | 14.5° |