Stock Drive Products & Sterling Instrument - SDP/SI 30:1 Gear Ratio, 30 Teeth, Worm Gear A 1T 6-N243006

Description
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300
Request a Quote
Description
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 1T 6-N243006 is a 24-pitch molded worm gear with 30 teeth, made of mineral-filled nylon, and features a brass insert. It has a 0.1875-inch bore with a 3/16-inch face width and a 5/8-inch hub diameter, designed for right-hand, 14.5° pressure angle mating worms. The gear is intended for use with standard steel or brass worms in perpendicular shaft arrangements.

Datasheet Summary
Powered by GS/AI

A 1T 6-N243006 is a 24-pitch molded worm gear with 30 teeth, made of mineral-filled nylon, and features a brass insert. It has a 0.1875-inch bore with a 3/16-inch face width and a 5/8-inch hub diameter, designed for right-hand, 14.5° pressure angle mating worms. The gear is intended for use with standard steel or brass worms in perpendicular shaft arrangements.

Suppliers

Company
Product
Description
Supplier Links
30:1 Gear Ratio, 30 Teeth, Worm Gear - A 1T 6-N243006 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
30:1 Gear Ratio, 30 Teeth, Worm Gear
A 1T 6-N243006
30:1 Gear Ratio, 30 Teeth, Worm Gear A 1T 6-N243006
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1T 6-N243006
Product Name 30:1 Gear Ratio, 30 Teeth, Worm Gear
Gear Type Rack
Number of Teeth 30
Pressure Angle 14.5°
Unlock Full Specs
to access all available technical data

Similar Products

24 D.P., 44 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N24044 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 44
Design English
View Details
Module 0.5, 32 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05032 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 32
Design Metric
View Details
18:1 Gear Ratio, 72 Teeth, Worm Gear - A 1B 6-Z24072 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Number of Teeth 72
Pressure Angle 25°
View Details
Module 0.75, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MYKWH7200 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details