Stock Drive Products & Sterling Instrument - SDP/SI 24DP / 2 Lead / 0.5P.D., 9.47° Right Hand Worm A 1Q55-Y24

Description
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300
Request a Quote
Description
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 1Q55-Y24 is a right-hand worm with a 24 diametral pitch and a lead of 0.5 inches. It features a 20° pressure angle and is designed for use with bronze worm gears. The lead angle is specified at 9° 28,Äô. The worm is made of steel, ensuring durability and strength in applications requiring precise motion transfer. This component is suitable for systems where low noise and vibration are critical, as it gradually meshes with the worm gear. The product dimensions and tolerances are designed to meet standard engineering requirements, making it a reliable choice for various mechanical applications.

Datasheet Summary
Powered by GS/AI

The A 1Q55-Y24 is a right-hand worm with a 24 diametral pitch and a lead of 0.5 inches. It features a 20° pressure angle and is designed for use with bronze worm gears. The lead angle is specified at 9° 28,Äô. The worm is made of steel, ensuring durability and strength in applications requiring precise motion transfer. This component is suitable for systems where low noise and vibration are critical, as it gradually meshes with the worm gear. The product dimensions and tolerances are designed to meet standard engineering requirements, making it a reliable choice for various mechanical applications.

Suppliers

Company
Product
Description
Supplier Links
24DP / 2 Lead / 0.5P.D., 9.47° Right Hand Worm - A 1Q55-Y24 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
24DP / 2 Lead / 0.5P.D., 9.47° Right Hand Worm
A 1Q55-Y24
24DP / 2 Lead / 0.5P.D., 9.47° Right Hand Worm A 1Q55-Y24
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1Q55-Y24
Product Name 24DP / 2 Lead / 0.5P.D., 9.47° Right Hand Worm
Gear Type Worm; Rack
Direction Right
Pressure Angle 20°
Material Steel; Carbon Steel/Commercial
Unlock Full Specs
to access all available technical data

Similar Products

36:1 Gear Ratio, 72 Teeth, Worm Gear - A 1B 6-Y48072 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Number of Teeth 72
Pressure Angle 20°
View Details
Module 0.8, 40 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK08040 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 40
Design Metric
View Details
32 D.P., 11 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y32011 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 11
Design English
View Details
24 D.P., 20° Pressure Angle, 48
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details