Stock Drive Products & Sterling Instrument - SDP/SI 32DP / 1 Lead / 0.438P.D, 4.08° Right Hand Worm A 1Q55-55N32

Description
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300
Request a Quote
Description
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 1Q55-55N32 worm is a right-hand, single-thread worm gear with a 32 pitch and a lead of 0.0982 inches. It features a pressure angle of 14.5 degrees and is constructed from steel. The worm has a face width of 0.2500 inches and a hub diameter of 0.625 inches. This product is suitable for applications requiring precise motion control and is compatible with bronze worm gears. The absence of cross-drilled holes may be relevant for specific assembly requirements. This worm is part of a series designed for commercial and precision applications, making it a viable option for engineers seeking reliable worm gear solutions.

Datasheet Summary
Powered by GS/AI

The A 1Q55-55N32 worm is a right-hand, single-thread worm gear with a 32 pitch and a lead of 0.0982 inches. It features a pressure angle of 14.5 degrees and is constructed from steel. The worm has a face width of 0.2500 inches and a hub diameter of 0.625 inches. This product is suitable for applications requiring precise motion control and is compatible with bronze worm gears. The absence of cross-drilled holes may be relevant for specific assembly requirements. This worm is part of a series designed for commercial and precision applications, making it a viable option for engineers seeking reliable worm gear solutions.

Suppliers

Company
Product
Description
Supplier Links
32DP / 1 Lead / 0.438P.D, 4.08° Right Hand Worm - A 1Q55-55N32 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
32DP / 1 Lead / 0.438P.D, 4.08° Right Hand Worm
A 1Q55-55N32
32DP / 1 Lead / 0.438P.D, 4.08° Right Hand Worm A 1Q55-55N32
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1Q55-55N32
Product Name 32DP / 1 Lead / 0.438P.D, 4.08° Right Hand Worm
Gear Type Worm; Rack
Direction Right
Pressure Angle 14.5°
Material Steel; Carbon Steel/Commercial
Unlock Full Specs
to access all available technical data

Similar Products

96:1 Gear Ratio, 96 Teeth, Worm Gear - A 1B 6-N32096 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Number of Teeth 96
Pressure Angle 14.5°
View Details
Module 0.8, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY08B075 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
32 D.P., 18 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B11-N32018 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 18
Design English
View Details
Module 0.5, 64 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYK05064 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 64
Design Metric
View Details