Stock Drive Products & Sterling Instrument - SDP/SI 20:1 Gear Ratio, 20 Teeth Worm Gear A 1P 6MYH25R20

Description
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300
Request a Quote
Description
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 1P 6MYH25R20 is a right-hand worm gear machined from cast nylon, with a module of 2.5, 20 teeth, a pitch diameter of 50 mm, a bore diameter of 12 mm with H7 tolerance, a face width of 22 mm, a hub diameter of 35 mm, and a hub length of 36 mm.

Datasheet Summary
Powered by GS/AI

A 1P 6MYH25R20 is a right-hand worm gear machined from cast nylon, with a module of 2.5, 20 teeth, a pitch diameter of 50 mm, a bore diameter of 12 mm with H7 tolerance, a face width of 22 mm, a hub diameter of 35 mm, and a hub length of 36 mm.

Suppliers

Company
Product
Description
Supplier Links
20:1 Gear Ratio, 20 Teeth Worm Gear - A 1P 6MYH25R20 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
20:1 Gear Ratio, 20 Teeth Worm Gear
A 1P 6MYH25R20
20:1 Gear Ratio, 20 Teeth Worm Gear A 1P 6MYH25R20
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1P 6MYH25R20
Product Name 20:1 Gear Ratio, 20 Teeth Worm Gear
Gear Type Rack
Number of Teeth 20
Pressure Angle 20°
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 110 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05110 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 110
Design Metric
View Details
Module 0.3, 90 Tooth Brass Spur Gear - A 1B 2MY03090 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 90
Design Metric
View Details
Module 0.5, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY05A300 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
40:1 Gear Ratio, 40 Teeth, Worm Gear - A 1M 6-N24040 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Number of Teeth 40
Pressure Angle 14.5°
View Details