A 1M33MYZ2030 is a metric nonmetallic molded bevel gear with a 1:3 ratio and module 2, made of acetal. It has 20 teeth on the pinion, 60 teeth on the gear, a bore diameter of 20 mm, a face width of 12 mm, and a hub projection of 11.5 mm. The gear set operates at a 20° pressure angle and is designed for perpendicular shaft transmission. Physical dimensions include a pitch diameter of 60 mm for the pinion and 120 mm for the gear, with a hub diameter of 30.3 mm and an overall length of 28 mm for the gear.
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1M33MYZ2030 |
| Product Name | 1:3 Ratio / 2 MOD Bevel Gear Set With Mating Gear ->A 1M33MYZ2010 (Sold Separate ) |
| Gear Type | Rack |
| Design | Metric |
| Pressure Angle | 20° |
| Tooth Form | Straight |
| Material | Acetal; Gear (Acetal) |