A 1M 6MYZ20R040 is a right-hand nylon molded worm gear with a module of 2, 40 teeth, and a 40 mm pitch diameter. It has an 80 mm bore diameter with H8 tolerance, a 87 mm face width, a 25 mm hub length, a 36 mm hub diameter, a 29 mm hub projection, and a 5.5 mm shaft diameter. The gear is designed for use with a 2-module right-hand worm, with a pressure angle of 20°.
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1M 6MYZ20R040 |
| Product Name | 40:1 Gear Ratio, 40 Teeth Worm Gear |
| Gear Type | Rack |
| Number of Teeth | 40 |
| Pressure Angle | 20° |